- Brand : Enlight
- Product name : EN-4102 ATX Midi Tower 4x5.25
- Product code : PA410287
- Category : Computer Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 10291
- Info modified on : 21 Apr 2020 11:28:07
-
Long product name Enlight EN-4102 ATX Midi Tower 4x5.25 Black, Silver
:
EN-4102 ATX Midi Tower, 4x5.25
-
Short summary description Enlight EN-4102 ATX Midi Tower 4x5.25 Black, Silver
:
Enlight EN-4102 ATX Midi Tower 4x5.25, Midi Tower, PC, Black, Silver, CE, FCC, UL, TUV , 190 mm, 474 mm
-
Long summary description Enlight EN-4102 ATX Midi Tower 4x5.25 Black, Silver
:
Enlight EN-4102 ATX Midi Tower 4x5.25. Form factor: Midi Tower, Type: PC, Product colour: Black, Silver. Width: 190 mm, Depth: 474 mm, Height: 431 mm. Power supply type: PS/2, Ventilation fan(s): 92 mm, Optional fans: 80 mm