- Brand : Team Group
- Product name : Elite So-DIMM DDR2 800
- Product code : TED22G(M)800C6-S01
- Category : Memory Modules
- Data-sheet quality : created/standardized by Icecat
- Product views : 13497
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Team Group Elite So-DIMM DDR2 800 memory module 2 GB 1 x 2 GB 800 MHz
:
Elite So-DIMM, DDR2, 800MHz
-
Short summary description Team Group Elite So-DIMM DDR2 800 memory module 2 GB 1 x 2 GB 800 MHz
:
Team Group Elite So-DIMM DDR2 800, 2 GB, 1 x 2 GB, DDR2, 800 MHz, 200-pin SO-DIMM
-
Long summary description Team Group Elite So-DIMM DDR2 800 memory module 2 GB 1 x 2 GB 800 MHz
:
Team Group Elite So-DIMM DDR2 800. Component for: Laptop, Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz, Memory form factor: 200-pin SO-DIMM, CAS latency: 6