E-TEN Glofiish X800 handheld mobile computer 7.11 cm (2.8") 640 x 480 pixels 146 g

  • Brand : E-TEN
  • Product name : Glofiish X800
  • Product code : SGP60800
  • Category : Handheld Mobile Computers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 18445
  • Info modified on : 11 Mar 2021 12:12:13
  • Long product name E-TEN Glofiish X800 handheld mobile computer 7.11 cm (2.8") 640 x 480 pixels 146 g :

    Glofiish X800 - WWE Windows Mobile 6 / 500MHz / 256MB / 64MB / VGA 640X480 / 2.8" / Quad / WiFi802.11b/g / Bluetooth 2.0 / SiRF Star III / UMTS / 2.0 Megapixel camera / MicroSD

  • Short summary description E-TEN Glofiish X800 handheld mobile computer 7.11 cm (2.8") 640 x 480 pixels 146 g :

    E-TEN Glofiish X800, 7.11 cm (2.8"), 640 x 480 pixels, TFT, 65536 colours, 0.065 GB, 0.256 GB

  • Long summary description E-TEN Glofiish X800 handheld mobile computer 7.11 cm (2.8") 640 x 480 pixels 146 g :

    E-TEN Glofiish X800. Display diagonal: 7.11 cm (2.8"), Display resolution: 640 x 480 pixels. Internal memory: 0.065 GB, Flash memory: 0.256 GB. Processor frequency: 0.5 GHz

Reviews
Updated:
2016-11-15 00:52:58
Average rating:73
Uk has collected 32 expert reviews for E-TEN Glofiish X800 handheld mobile computer 7.11 cm (2.8") 640 x 480 pixels 146 g and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
tweaktown.com
Updated:
2016-11-15 00:52:58
Average rating:80
and First GlanceA little while ago we took a look at the Glofiish X650 from E-TEN and although it had a wide range of good features, the package as a whole had us feeling it was a bit overpriced. The reason for this is the X800, the bigger brother to...
  • Continuing around the edges of the device; starting on the left hand side is a volume rocker key, a voice dial/voice recorder button, a recessed reset button and all the way down at the bottom a 2.5mm headset jack. Also at the bottom is the microphone...
itreviews.com
Updated:
2016-11-15 00:52:58
Average rating:0
The Glofiish X800 is a ‘bells and whistles Windows Mobile device. While expensive, it sits at the leading edge of what can be achieved today. E-TEN - Glofiish X800 price Buy E-TEN Glofiish X800 securely online at a bargain price £369.95 E-TEN: 0161...
zdnet.co.uk
Updated:
2016-11-15 00:52:58
Average rating:80
The Glofiish X800s combination of 3.5G connectivity, GPS, Wi-Fi, Bluetooth, high-resolution screen, front and rear cameras, and business card scanner should prove appealing to consumers and business users alike.
  • 3.5G (3G with HSDPA), Frontand rearfacing cameras, WiFi, VGA display, Business card scanner, Generous software bundle...
  • Fiddly microSD card slot, Sluggish performance at times, Relatively bulky...
  • The Glofiish X800s combination of 3.5G connectivity, GPS, Wi-Fi, Bluetooth, high-resolution screen, front and rear cameras, and business card scanner should prove appealing to consumers and business users alike...
mobilecomputermag.co.uk
Updated:
2016-11-15 00:52:58
Average rating:67
Smartphones have been around for a number of years now, but it’s only recently that consumers have begun to warm to the concept of having a mobile office in their pocket. It’s a phenomenon that E-TEN aims to capitalise on with its latest smartphone —...
tracyandmatt.co.uk
Updated:
2016-11-15 00:52:58
Average rating:0
Having used the Eten Glofiish X800 for a few days now here are my initial findings. Firstly, having read a little about this machine, I was expecting it to be larger than I would have liked, as it measures 113.5 x 60.5 x 15.8 mm. Although it is on the...
  • The size of the unit could be an issue for some, I thought it would be for me but it is not a problem. It is a more than capable machine and I am sure that with a bit more use and a bit more familiarity I could get really used to it on a day to day bas...
geardiary.com
Updated:
2016-11-15 00:52:58
Average rating:0
One of the things that I like the best about this job is the chance to look at and use some of the latest, greatest gadgets on the market today. I like writing for Gear Diary the best because of the diverse amount of products we get to look at. Recen...
  • SOME of the custom software, radio performance (finally!!), 3G, the continuously solid GPS performance, VGA screen...
  • Device performance...
  • One of the things that I like the best about this job is the chance to look at and use some of the latest, greatest gadgets on the market today. I like writing for Gear Diary the best because of the diverse amount of products we get to look at. Recen...
Pocketnow.com
Updated:
2016-11-15 00:52:58
Average rating:50
There havent been too many Windows Mobile devices to come around with a VGA (480x640) screen. Its always been an issue of cost - adding a screen with four times more pixels than a QVGA screen would be expensive. Were finally starting to see Wind...
  • VGA screen, GPS/HSDPA/WiFi, Relatively thin...
  • Slow, Only 48MB usable program memory, Buggy, No scroll wheel, Battery life isnt great, Expensive...
  • If this phone was friendlier to me, meaning, it was faster, had more program memory, and didnt require a hard-reset (twice!), Id be mildly excited about it. But because its overall usability is significantly debased by the slowness and bugs, and...
mobiletechreview.com
Updated:
2016-11-15 00:52:58
Average rating:80
HTC virtually owns the Windows Mobile Pocket PC phone market here in the US. But manufacturers like E-TEN are hot in pursuit, and E-TENs Windows Mobile Pocket PC phones get better with every iteration. They offer a few things that competing HTC phone...
phonearena.com
Updated:
2016-11-15 00:52:58
Average rating:85
In 2007 we noticed stronger presence of different Windows Mobile based phones. The model we are about to introduce in this review, Eten X800, is one of them. Arriving as the high-end model of Eten, it is the first 3G phone produced by the Taiwanese bra...
  • Display with VGA resolution, GPS with SirfStar III Chipset, Worldwide 3G, 500 MHz processor...
  • Lack of QWERTY keyboard, Low quality of the camera...
  • If you are looking for a high-class Windows Mobile phone, then you should check out the X800, with its high-resolution VGA display, global 3G, GPS (SirfStar III) and all that combined in acceptable dimensions. Yet again there is no such thing as perfec...
More