- Brand : KeySonic
- Product name : KSK-8021 MacUH
- Product code : KSK-8021 MACUH
- Category : Keyboards
- Data-sheet quality : created/standardized by Icecat
- Product views : 5053
- Info modified on : 07 Mar 2024 15:34:52
-
Short summary description KeySonic KSK-8021 MacUH keyboard USB
:
KeySonic KSK-8021 MacUH, Full-size (100%), Wired, USB
-
Long summary description KeySonic KSK-8021 MacUH keyboard USB
:
KeySonic KSK-8021 MacUH. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB. Cable length: 1.5 m
Embed the product datasheet into your content
Keyboard | |
---|---|
Device interface | USB |
Keyboard form factor | Full-size (100%) |
Connectivity technology | Wired |
Certification | CE, FCC, WEEE |
Design | |
---|---|
Keyboard style | Straight |
Features | |
---|---|
Cable length | 1.5 m |
USB 2.0 ports quantity | 2 |
Power | |
---|---|
Power source type | USB |
Power consumption | 300 mA |
Mouse | |
---|---|
Mouse included |
System requirements | |
---|---|
Mac operating systems supported |
System requirements | |
---|---|
USB required |
Operational conditions | |
---|---|
Operating temperature (T-T) | -10 - 60 °C |
Storage temperature (T-T) | -20 - 70 °C |
Operating relative humidity (H-H) | 30 - 95% |
Sustainability | |
---|---|
Sustainability certificates | RoHS |
Weight & dimensions | |
---|---|
Keyboard dimensions (WxDxH) | 439.5 x 118 x 19.6 mm |
Keyboard weight | 438 g |
Weight | 438 g |
Packaging data | |
---|---|
Package dimensions (WxDxH) | 491 x 169 x 27 mm |
Package weight | 582 g |
Other features | |
---|---|
Compatible operating systems | Mac OS X |
Maximum operating distance | 1.5 m |