Lian Li PC-P80NB computer case Full Tower Black

  • Brand : Lian Li
  • Product name : PC-P80NB
  • Product code : PC-P80NB
  • Category : Computer Cases
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 15774
  • Info modified on : 21 Apr 2020 11:28:07
  • Long product name Lian Li PC-P80NB computer case Full Tower Black :

    PC-P80NB, Full Tower, HPTX / EATX / ATX / Micro-ATX / Mini-ITX, USB 3.0 x 4 / E-SATA x 1 / HD Audio

  • Short summary description Lian Li PC-P80NB computer case Full Tower Black :

    Lian Li PC-P80NB, Full Tower, PC, Black, ATX, EATX, HPTX, micro ATX, Mini-ITX, Aluminium, Home/Office

  • Long summary description Lian Li PC-P80NB computer case Full Tower Black :

    Lian Li PC-P80NB. Form factor: Full Tower, Type: PC, Product colour: Black. Front fans installed: 3x 140 mm, Rear fans installed: 1x 120 mm, Top fans installed: 2x 140 mm. Supported HDD sizes: 2.5,3.5". Width: 220 mm, Depth: 610 mm, Height: 633 mm

Reviews
Updated:
2012-03-15 03:03:36
Average rating:90
Uk has collected 11 expert reviews for Lian Li PC-P80NB computer case Full Tower Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
hardwareheaven.com
Updated:
2012-03-15 03:03:19
Average rating:100
Like any manufacturer Lian Li are always trying to evolve their product range and meet the needs of consumers and the latest high end chassis to be released by them is the PC-P80N, a HPTX compatible tower with 6 pre-installed fans, support for 39cm gra...
  • At the beginning of this review we spoke about how hard it is for a manufacturer to make a perfect case but with the PC-P80N we feel Lian Li have come as close as they ever have to achieving that goal. We start with the main construction which is ligh...
atomicmpc.com.au
Updated:
2012-03-15 03:03:26
Average rating:70
We’re coming to this behemoth of a case from Lian Li a touch late, but given the current resurgence of ATI, it’s probably a better time to look at it now than ever before. And what does a Lian Li case have to do with ATI, you ask? Well, this s...
3dGameMan.com
Updated:
2012-03-15 03:03:34
Average rating:0
Video Review: Lian Li has named this full tower case the Armorsuit and its targeted at the hardcore gamer. It has an all aluminum chassis so it's fairly lightweight considering its size. There are plenty of drive bays, lots of room to work, removable motherboard tray, five large fans, fits long power supplies & full length video card and much more. The Lian Li PC-P80 Case is one of the best cases ever released! Watch the video to find out more and check out the bloopers at the end.
Bit-Tech.net
Updated:
2014-01-24 01:54:57
Average rating:80
RRP (ATI CrossFireX version) ex taxesLian Li is a company with a proven history in case design, but one that I was unfamiliar with until around nine months ago. The company has a history of creating stylish, lightweight aluminium cases that really en...
  • The Lian Li Armoursuit PC-P80 is, despite the garish Spiderman look of this particular review sample in my eyes, a rather attractive proposition as a case. The overall design is simple, functional and to-the-point on the basic, non-branded model and th...