Labtec 5500 webcam 1280 x 1024 pixels USB Black, Silver

  • Brand : Labtec
  • Product name : Webcam 5500
  • Product code : 960-000182
  • Category : Webcams
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 10311
  • Info modified on : 04 Apr 2019 08:10:25
  • Long product name Labtec 5500 webcam 1280 x 1024 pixels USB Black, Silver :

    Webcam 5500 1.3megapixel/USB 2.0

  • Short summary description Labtec 5500 webcam 1280 x 1024 pixels USB Black, Silver :

    Labtec Webcam 5500, 1280 x 1024 pixels, 30 fps, USB, Black, Silver, -ArcSoft VideoImpression 2 -ArcSoft PhotoImpression 5, Pentium III, 800 MHz

  • Long summary description Labtec 5500 webcam 1280 x 1024 pixels USB Black, Silver :

    Labtec Webcam 5500. Maximum video resolution: 1280 x 1024 pixels, Maximum frame rate: 30 fps. Interface: USB, Product colour: Black, Silver. Bundled software: -ArcSoft VideoImpression 2 -ArcSoft PhotoImpression 5. Minimum processor: Pentium III, 800 MHz, Minimum storage drive space: 1000 MB, Compatible operating systems: Windows XP/Vista

Distributors
Country Distributor
1 distributor(s)