- Brand : Samson
- Product name : S-direct Direct Box
- Product code : SASDIR
- Category : AV Receivers
- Data-sheet quality : created/standardized by Icecat
- Product views : 8413
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name Samson S-direct Direct Box Blue
:
S-direct Direct Box
-
Short summary description Samson S-direct Direct Box Blue
:
Samson S-direct Direct Box, 0.003%, 10 - 30000 Hz, 419 g, 105 x 144 x 51 mm
-
Long summary description Samson S-direct Direct Box Blue
:
Samson S-direct Direct Box. Total Harmonic Distortion (THD): 0.003%, Frequency range: 10 - 30000 Hz. Weight: 419 g. Dimensions (WxDxH): 105 x 144 x 51 mm
Country | Distributor |
---|---|
|
1 distributor(s) |