- Brand : Samson
- Product name : S-direct plus
- Product code : SASDIRPLUS
- Category : AV Receivers
- Data-sheet quality : created/standardized by Icecat
- Product views : 8876
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name Samson S-direct plus Blue
:
S-direct plus
-
Short summary description Samson S-direct plus Blue
:
Samson S-direct plus, 0.013%, 5 - 35000 Hz, 430 g, 144 x 105 x 51 mm, 9v
-
Long summary description Samson S-direct plus Blue
:
Samson S-direct plus. Total Harmonic Distortion (THD): 0.013%, Frequency range: 5 - 35000 Hz. Weight: 430 g. Dimensions (WxDxH): 144 x 105 x 51 mm, Battery type: 9v
Country | Distributor |
---|---|
|
1 distributor(s) |