- Brand : Samson
- Product name : S-convert Bump Box
- Product code : SASEQ
- Category : Audio Equalizers
- Data-sheet quality : created/standardized by Icecat
- Product views : 9656
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Samson S-convert Bump Box
:
S-equalizer
-
Short summary description Samson S-convert Bump Box
:
Samson S-convert Bump Box, 105 mm, 144 mm, 51 mm, 419 g
-
Long summary description Samson S-convert Bump Box
:
Samson S-convert Bump Box. Width: 105 mm, Depth: 144 mm, Height: 51 mm