- Brand : SUNNE
- Product name : PRO03
- Product code : PRO03
- GTIN (EAN/UPC) : 5099091008328
- Category : Projector Mounts
- Data-sheet quality : created/standardized by Icecat
- Product views : 17254
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name SUNNE PRO03 project mount Ceiling Silver
:
PRO03, 10 kg
-
Short summary description SUNNE PRO03 project mount Ceiling Silver
:
SUNNE PRO03, Ceiling, 10 kg, Silver, 0 - 360°, -15 - 15°, 98 cm
-
Long summary description SUNNE PRO03 project mount Ceiling Silver
:
SUNNE PRO03. Mounting type: Ceiling, Maximum weight capacity: 10 kg, Product colour: Silver
Country | Distributor |
---|---|
|
1 distributor(s) |
|
1 distributor(s) |