Prolimatech Samuel 17 Processor Cooler 12 cm Silver

  • Brand : Prolimatech
  • Product name : Samuel 17
  • Product code : SAMUEL 17
  • Category : Computer Cooling Systems
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 20408
  • Info modified on : 28 Jan 2022 11:47:21
  • Long product name Prolimatech Samuel 17 Processor Cooler 12 cm Silver :

    Samuel 17, Intel LGA775/1156/1366 & AMD AM2/AM2+/AM3/AM3+, 120mm fan, 410g

  • Short summary description Prolimatech Samuel 17 Processor Cooler 12 cm Silver :

    Prolimatech Samuel 17, Cooler, 12 cm, 1000 RPM, 2000 RPM, 26 dB, Silver

  • Long summary description Prolimatech Samuel 17 Processor Cooler 12 cm Silver :

    Prolimatech Samuel 17. Type: Cooler, Fan diameter: 12 cm, Rotational speed (min): 1000 RPM, Rotational speed (max): 2000 RPM, Noise level (high speed): 26 dB. Product colour: Silver

Distributors
Country Distributor
1 distributor(s)
Reviews
Updated:
2013-02-14 12:37:43
Average rating:83
Uk has collected 41 expert reviews for Prolimatech Samuel 17 Processor Cooler 12 cm Silver and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
hardwarecanucks.com
Updated:
2013-02-14 12:37:38
Average rating:0
CPU coolers specifically designed for small form factor applications are few and far between but Prolimatech has now thrown their hats into this ring with the new Samuel 17. Able to mount a 120mm fan, this low-slung cooler is looking to bring some hig...
  • Prolimatech hasn’t been around for all that long but during their short time in the market, they have without a doubt made a lasting impression. The Samuel 17 is actually a surprising product from them since it breaks from what was a high performance t...
eteknix.com
Updated:
2013-09-20 07:41:59
Average rating:0
Low profile CPU coolers are taking off in popularity these days as people look to build their own NAS systems, HTPCs and portable gaming rigs. With so many low profile CPU coolers out there it is easy to get overwhelmed but today we are hoping to simplify...
  • Compact and small, Attractive, Good Build quality, Full tube of included thermal paste...
  • Heatsink should give more clearance, needs to be raised higher, Mediocre cooling performance, many better options for the same price, No included fan, expensive to buy your own, Subjective Issues, Fan overhang on the heatsink – cools VRM or wasted airflow...
  • The Samuel 17 is Prolimatech's first venture into the low profile CPU cooler market and it isn't an good start. The Samuel 17 just doesn't square up with the competition and is left trailing in the distance. In providing six heat pipes on such a small he...
tweaktown.com
Updated:
2014-03-23 04:10:29
Average rating:91
For those who are fluent in the Bible, I’m sure the passages of Samuel 17 are well known. For those less apt to attend church, or maybe not as fluent in the big book, it refers to the story of David versus Goliath. In this story Goliath, a giant of...
  • Samuel 17 is easy to use, simple to assemble and install and can get into tighter positions and locations that most of the coolers I have tested to date. I tried to give the perspective from both sides of the equation. The cooler is warm with a sile...
ocaholic.ch.english
Updated:
2014-06-15 05:07:16
Average rating:80
With the Samuel 17, Prolimatech has a promising cooler for HTPCs or small form factor desktop PCs in its portfolio. Already at a first glance it shines with a very good build quality and no less than six heatpipes. We're already curious how this thing is...
  • With the Samuel 17, Prolimatech shows a perfectly manufactured and beatifully crafted low profile cooler The fact that the block only measures 45 millimeters in height makes it compatible to all HTPCs cases as well as small desktops From such a compact c...
tomshardware.co.uk
Updated:
2014-12-10 07:59:43
Average rating:0
Prolimatech's Samuel 17 is the only product in our low-profile heat sink series that ships without a fan. However, because its mounting frame extends beyond the metal fins, any 12cm cooler can be mounted on top of it. Despite the atypically-sparse bundl...
  • The Prolimatech Samuel 17 is the only cooler in our test field that doesn't include a fan, which would make a hefty price harder to justify if this heat sink was still readily available. It doesn't seem to be, though.If you are able to get your hands on o...
goldfries.com
Updated:
2016-11-19 06:29:05
Average rating:0
The Samuel 17 – a solid block of aluminum that's great for small form factor setup.It comes with 6-high quality-heatpipe arranged in down-draft standing only 45mm tallThe only plastic in the package are the washers and thermal paste tube.Prolimatech provi...
  • The Samuel 17 is priced at around 45 USD. In the Malaysian market, it retails at about RM 160 (Here's a seller!)The system does the job very well, being not only low profile but cools an overclocked processor admirably. You could possibly run fanless but...
vr-zone.com
Updated:
2013-02-14 12:37:38
Average rating:85
CPU coolers come in all shapes and sizes. For the obvious reasons, here in VR-Zone we usually review cooler capable of delivering very high thermal performance and/or excellent acoustics. Today however we will have a look at the Samuel 17, a product fr...
  • CPU coolers come in all shapes and sizes. For the obvious reasons, here in VR-Zone we usually review cooler capable of delivering very high thermal performance and/or excellent acoustics. Today however we will have a look at the Samuel 17, a product fr...
rwlabs.com
Updated:
2013-02-14 12:37:38
Average rating:0
For the past 4 months many of you (HTPC owners mostly) have asked if it would be possible to do a review about Prolimatech smallest CPU Cooler to date, the Samuel 17 low profile unit. Now as most of you are aware of i am not much into small CPU...
  • Build Quality, Performance, Size, Zero Clearance Issues, Easy Universal Mounting...
  • Price (For Some), No Fan Included...
  • By creating a tiny yet powerful (for its size always) CPU Cooler like the Samuel 17 Prolimatech has once again proven to us that they are not just your average company and that they know exactly what they are doing when it comes to CPU Coolers...
swemod.com
Updated:
2013-02-14 12:37:38
Average rating:96
Today we're having a look at another CPU cooler and this time it's the Samuel 17 from Prolimatech.Prolimatech, founded in 2008 is headquartered in Taiwan, led by a team of dedicated experts with 22 years of accumulated experience in the field of comp...
More