- Brand : Belcable
- Product name : K Patch Cable CAT5RJ45 snaglgrey 15m 5pc
- Product code : A3L791B15M-S?KIT
- Category : Networking Cables
- Data-sheet quality : created/standardized by Icecat
- Product views : 19631
- Info modified on : 07 Mar 2024 15:34:52
- Warranty: : This product is guaranteed for life!
-
Long product name Belcable K Patch Cable CAT5RJ45 snaglgrey 15m 5pc networking cable Grey
:
Cat5e Patch Cable Moulded Snagless Strain Relief 15m Grey 5 pieces
-
Short summary description Belcable K Patch Cable CAT5RJ45 snaglgrey 15m 5pc networking cable Grey
:
Belcable K Patch Cable CAT5RJ45 snaglgrey 15m 5pc, 15 m
-
Long summary description Belcable K Patch Cable CAT5RJ45 snaglgrey 15m 5pc networking cable Grey
:
Belcable K Patch Cable CAT5RJ45 snaglgrey 15m 5pc. Cable length: 15 m