- Brand : Belcable
- Product name : K Patch Cable CAT5RJ45 snagl blu 2m 10pc
- Product code : A3L791B02M-BLUS?KIT
- Category : Networking Cables
- Data-sheet quality : created/standardized by Icecat
- Product views : 9905
- Info modified on : 29 Apr 2021 11:48:23
- Warranty: : This product is guaranteed for life!
-
Long product name Belcable K Patch Cable CAT5RJ45 snagl blu 2m 10pc networking cable Blue
:
Cat5e Patch Cable Moulded Snagless Strain Relief 2m Blue 10 pieces
-
Short summary description Belcable K Patch Cable CAT5RJ45 snagl blu 2m 10pc networking cable Blue
:
Belcable K Patch Cable CAT5RJ45 snagl blu 2m 10pc, 2 m
-
Long summary description Belcable K Patch Cable CAT5RJ45 snagl blu 2m 10pc networking cable Blue
:
Belcable K Patch Cable CAT5RJ45 snagl blu 2m 10pc. Cable length: 2 m