- Brand : Belcable
- Product name : K Patch Cable CAT5RJ45 snagl red 10m 5pc
- Product code : A3L791B10M-REDS?KIT
- Category : Networking Cables
- Data-sheet quality : created/standardized by Icecat
- Product views : 11178
- Info modified on : 07 Mar 2024 15:34:52
- Warranty: : This product is guaranteed for life!
-
Long product name Belcable K Patch Cable CAT5RJ45 snagl red 10m 5pc networking cable
:
Cat5e Patch Cable Moulded Snagless Strain Relief 10m Red 5 pieces
-
Short summary description Belcable K Patch Cable CAT5RJ45 snagl red 10m 5pc networking cable
:
Belcable K Patch Cable CAT5RJ45 snagl red 10m 5pc, 10 m
-
Long summary description Belcable K Patch Cable CAT5RJ45 snagl red 10m 5pc networking cable
:
Belcable K Patch Cable CAT5RJ45 snagl red 10m 5pc. Cable length: 10 m