- Brand : WMF
- Product name : 1000 S Barista
- Product code : 61.3026.0007
- GTIN (EAN/UPC) : 4211129026505
- Category : Coffee Makers
- Data-sheet quality : created/standardized by Icecat
- Product views : 14648
- Info modified on : 23 Nov 2023 10:32:00
-
Short summary description WMF 1000 S Barista Fully-auto Espresso machine 2.8 L
:
WMF 1000 S Barista, Espresso machine, 2.8 L, Coffee beans, Built-in grinder, 2200 W, Black
-
Long summary description WMF 1000 S Barista Fully-auto Espresso machine 2.8 L
:
WMF 1000 S Barista. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 2.8 L, Coffee input type: Coffee beans, Capacity in cups: 2 cups, Built-in grinder. Power: 2200 W. Product colour: Black
Embed the product datasheet into your content
Performance | |
---|---|
Coffee maker type | Fully-auto |
Capacity in cups | 2 cups |
Maximum operating pressure | 15 bar |
Built-in grinder | |
Adjustable grinder settings | |
Coffee beans capacity | 320 g |
Milk tank | |
Cup warmer | |
Product type | Espresso machine |
Water tank capacity | 2.8 L |
Coffee input type | Coffee beans |
Cooking functions & programs | |
---|---|
Multi beverage | |
Espresso making | |
Cappuccino making |
Ergonomics | |
---|---|
Built-in display | |
Product colour | Black |
Removable drip tray | |
Cord length | 1 m |
Illuminated on/off switch |
Power | |
---|---|
Power | 2200 W |
AC input frequency | 50 - 60 Hz |
Auto power off |
Weight & dimensions | |
---|---|
Width | 380 mm |
Depth | 450 mm |
Height | 410 mm |
Weight | 19 kg |
Other features | |
---|---|
Fully automatic | Coffee & Milk |
Type | Coffee/Espresso |