Raptor Gaming M3 DKT mouse USB Type-A Optical 1600 DPI

  • Brand : Raptor Gaming
  • Product name : M3 DKT
  • Product code : 295
  • Category : Mice
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 12444
  • Info modified on : 13 May 2020 20:36:10
  • Long product name Raptor Gaming M3 DKT mouse USB Type-A Optical 1600 DPI :

    M3 DKT - 1600 dpi, USB, 6 Tasten inkl. Mausrad, Schwarz

  • Short summary description Raptor Gaming M3 DKT mouse USB Type-A Optical 1600 DPI :

    Raptor Gaming M3 DKT, Optical, USB Type-A, 1600 DPI, Black

  • Long summary description Raptor Gaming M3 DKT mouse USB Type-A Optical 1600 DPI :

    Raptor Gaming M3 DKT. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1600 DPI, Buttons quantity: 6, Scroll type: Wheel. Power source: Cable. Product colour: Black

Reviews
Updated:
2013-02-14 12:38:02
Average rating:78
Uk has collected 4 expert reviews for Raptor Gaming M3 DKT mouse USB Type-A Optical 1600 DPI and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
gamersdailynews.com
Updated:
2013-02-14 12:38:02
Average rating:75
DesignNot too flashy or eye popping, but it is still easily distinguishable as a gaming mouse. The large Teflon feet and rubber fin thumb grip are pluses...
geardiary.com
Updated:
2014-01-03 20:54:58
Average rating:0
When it comes to making a great gaming mouse, only one thing matters: precision. Precision and feel. OK, so I am not going to continue the ‘Spanish Inquisition’ line, but suffice to say that unlike just a few years ago there are many hurdles to making...
  • Solid construction; great tracking precision; well balanced feel; great thumb cushion; excellent value...
  • Forward & Back buttons don’t stand out enough...