- Brand : Green Clean
- Product name : GS-2051
- Product code : GS-2051
- GTIN (EAN/UPC) : 9003308120518
- Category : Equipment Cleansing Kits
- Data-sheet quality : created/standardized by Icecat
- Product views : 31383
- Info modified on : 23 Feb 2023 20:18:18
-
Long product name Green Clean GS-2051 equipment cleansing kit Hard-to-reach places Equipment cleansing air pressure cleaner 400 ml
:
1x Top Ventil + 2x HI-TECH Air + Vacuum Power 400ml
-
Short summary description Green Clean GS-2051 equipment cleansing kit Hard-to-reach places Equipment cleansing air pressure cleaner 400 ml
:
Green Clean GS-2051, Equipment cleansing air pressure cleaner, Hard-to-reach places, 400 ml, Blue, Green, White, 135 mm, 200 mm
-
Long summary description Green Clean GS-2051 equipment cleansing kit Hard-to-reach places Equipment cleansing air pressure cleaner 400 ml
:
Green Clean GS-2051. Product type: Equipment cleansing air pressure cleaner, Proper use: Hard-to-reach places, Volume: 400 ml. Width: 135 mm, Depth: 200 mm, Height: 70 mm
Country | Distributor |
---|---|
|
1 distributor(s) |