- Brand : Green Clean
- Product name : LC-7000
- Product code : LC-7000
- GTIN (EAN/UPC) : 9003308770003
- Category : Equipment Cleansing Kits
- Data-sheet quality : created/standardized by Icecat
- Product views : 14075
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Green Clean LC-7000 equipment cleansing kit Lenses/Glass Equipment cleansing wet & dry cloths 150 ml
:
AirPower 150ml + 10x Wet & Dry Lens Cleaner
-
Short summary description Green Clean LC-7000 equipment cleansing kit Lenses/Glass Equipment cleansing wet & dry cloths 150 ml
:
Green Clean LC-7000, Equipment cleansing wet & dry cloths, Lenses/Glass, 150 ml, Blue, White, 110 mm, 150 mm
-
Long summary description Green Clean LC-7000 equipment cleansing kit Lenses/Glass Equipment cleansing wet & dry cloths 150 ml
:
Green Clean LC-7000. Product type: Equipment cleansing wet & dry cloths, Proper use: Lenses/Glass, Volume: 150 ml. Width: 110 mm, Depth: 150 mm, Height: 54 mm