- Brand : Green Clean
- Product name : SC-4100
- Product code : SC-4100
- Category : Equipment Cleansing Kits
- Data-sheet quality : created/standardized by Icecat
- Product views : 6418
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Green Clean SC-4100 equipment cleansing kit Hard-to-reach places Equipment cleansing air pressure cleaner 150 ml
:
Traveller Kit (HI Tech 150ml + 1x Mini Vacuum + 2x Pick Up Drain Tube)
-
Short summary description Green Clean SC-4100 equipment cleansing kit Hard-to-reach places Equipment cleansing air pressure cleaner 150 ml
:
Green Clean SC-4100, Equipment cleansing air pressure cleaner, Hard-to-reach places, 150 ml, 110 mm, 150 mm, 54 mm
-
Long summary description Green Clean SC-4100 equipment cleansing kit Hard-to-reach places Equipment cleansing air pressure cleaner 150 ml
:
Green Clean SC-4100. Product type: Equipment cleansing air pressure cleaner, Proper use: Hard-to-reach places, Volume: 150 ml. Width: 110 mm, Depth: 150 mm, Height: 54 mm