Ozone GroundLevel L Black

  • Brand : Ozone
  • Product name : GroundLevel L
  • Product code : GAMING-GL-LARGE
  • Category : Mouse Pads
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 6186
  • Info modified on : 07 Mar 2024 15:34:52
  • Long product name Ozone GroundLevel L Black :

    GroundLevel L - mouse pad

  • Short summary description Ozone GroundLevel L Black :

    Ozone GroundLevel L, Black, Image, Rubber, Non-slip base

  • Long summary description Ozone GroundLevel L Black :

    Ozone GroundLevel L. Width: 400 mm, Depth: 320 mm. Product colour: Black, Surface coloration: Image, Material: Rubber, Non-slip base

Reviews
Updated:
2014-09-21 02:45:23
Average rating:87
Uk has collected 32 expert reviews for Ozone GroundLevel L Black and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
XSreviews.co.uk
Updated:
2016-10-27 03:31:27
Average rating:0
Here we have a rather fetching mouse mat from a company called Ozone. Ozone haven't been around long but they've made some pretty good products and if this mat performs it claims it's going to make a good addition to any serious gamer's setup. Specifi...
  • Overall this is a great mouse mat for gamers, it's comfortable, big enough so that you don't run out of mat and it looks great. I wouldn't recommend it to people that don't really game as there's little reason to buy it over a cheaper one, though it i...
tech-reviews.co.uk
Updated:
2016-10-27 03:31:27
Average rating:80
Having a good gaming mat can make a lot of difference. Smooth motion, accurate response and comfort all greatly affect your level of gaming performance. Today we have been sent a gaming pad for review from Ozone, named the Ground Level XT, it boasts t...
  • Priced at just £10 the Ozone Ground Level XT is a complete steal! Compared to other more expensive ‘professional gaming pads’ I’ve used in the past, the Ground Level XT is on par yet for a much reduced price.With the thick foam padding it’s very comfor...
funkykit.com
Updated:
2016-10-27 03:31:27
Average rating:80
The people of Ozone Gaming Gear send me their Ground Level XT mouse pad. Like the name says its an extra thick (XT) mouse pad.A mouse pad is no essential part to work with a computer, but it is a good addition to almost any setup. If you work on a table o...
  • and ConlusionThe mouse pad is what i find the ‘normal' size mouse pad its 32cm long and 28.5cm width. The most important side of the pad is its thickness with its 6mm its really good to absorb any kinds of vibration and a bit heavy to prevent the pad fro...
lanoc.org
Updated:
2016-10-27 03:31:30
Average rating:100
A week or so ago we took a look at the Smog, Ozone's entry into the competitive gaming mouse industry. As any gamer is aware, however, a good mouse needs to be complimented with a good surface. Not to fall short in this category, Ozone has released two...
  • With three options to suit your personal needs at some of the lowest prices in the industry, the Ground Level line should definitely be consider for any enthusiast looking to upgrade. The surface is smooth and allows for a great glide with no issues in...
overclock3d.net
Updated:
2016-10-27 03:31:32
Average rating:87
Here at Overclock3D we always love to champion those companies that might not be the first names you think of when it comes to new hardware. But those companies who are now the first ones you think of were once unknowns too.The other great thing that n...
  • Ozone Smog Gaming MouseThe Smog mouse is a great piece of design. It's very attractive and definitely on the sturdy side. Those of us with larger hands are often disappointed at the size of mice but here Ozone have managed to strike the perfect balance...
testseek.com/labs
Updated:
2016-10-27 03:31:32
Average rating:95
I really liked the looks of these new products from Ozone and it’s always nice to see a manufacturer who directs their products exclusively towards the gaming scene so I just had to test one of them. The Ozone Ground Level appears in two sizes: norm...
  • Clearly, when a new manufacturer wants to enter the market they must offer something extra of value, no matter which market we are talking about. In the case of Ozone, I feel they offer the extra value in terms of high quality, aggressively designed an...