Sparkle Technology SXX5602048D5SMH graphics card NVIDIA Geforce GTX 560 2 GB GDDR5

  • Brand : Sparkle Technology
  • Product name : SXX5602048D5SMH
  • Product code : SXX5602048D5SMH
  • Category : Graphics Cards
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 10108
  • Info modified on : 18 May 2018 04:16:33
  • Long product name Sparkle Technology SXX5602048D5SMH graphics card NVIDIA Geforce GTX 560 2 GB GDDR5 :

    2048MB, GDDR5, 256-bit, PCI-Express 2.0, PhysX, CUDA, 3D Vision, 2560x1600

  • Short summary description Sparkle Technology SXX5602048D5SMH graphics card NVIDIA Geforce GTX 560 2 GB GDDR5 :

    Sparkle Technology SXX5602048D5SMH, Geforce GTX 560, 2 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 2.0

  • Long summary description Sparkle Technology SXX5602048D5SMH graphics card NVIDIA Geforce GTX 560 2 GB GDDR5 :

    Sparkle Technology SXX5602048D5SMH. Graphics processor family: NVIDIA, Graphics processor: Geforce GTX 560, Processor frequency: 822 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 4008 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, Dual Link DVI. Interface type: PCI Express 2.0

Reviews
Updated:
2014-09-07 01:48:00
Average rating:80
Uk has collected 2 expert reviews for Sparkle Technology SXX5602048D5SMH graphics card NVIDIA Geforce GTX 560 2 GB GDDR5 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
kitguru.net
Updated:
2014-09-07 01:48:00
Average rating:80
Today we are looking at a new GTX 560 from Sparkle, which features 2 GB of GDDR5 and is supplied in an overclocked state. At £170 inc vat is this the ideal graphics card upgrade for a new Christmas system build?The GTX560 has proven to be a popular...
  • Great performance at 1080p, some overclocking headroom, runs relatively cool, reasonably priced for a 2GB solution...