Boss Audio Systems HIR8BGTA car TFT monitor 20.3 cm (8")

  • Brand : Boss Audio Systems
  • Product name : HIR8BGTA
  • Product code : HIR8BGTA
  • Category : Car TFT Monitors
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 6528
  • Info modified on : 21 Oct 2022 10:14:32
  • Long product name Boss Audio Systems HIR8BGTA car TFT monitor 20.3 cm (8") :

    HIR8BGTA - Universal Headrest 8" Widescreen Monitor With DVD Player, 8'', Widescreen, SD/MMC, 3.5 mm

  • Short summary description Boss Audio Systems HIR8BGTA car TFT monitor 20.3 cm (8") :

    Boss Audio Systems HIR8BGTA, 20.3 cm (8"), MMC, SD, 398.8 mm, 165.1 mm, 304.8 mm, 3.2 kg

  • Long summary description Boss Audio Systems HIR8BGTA car TFT monitor 20.3 cm (8") :

    Boss Audio Systems HIR8BGTA. Display diagonal: 20.3 cm (8"). Compatible memory cards: MMC, SD. Width: 398.8 mm, Depth: 165.1 mm, Height: 304.8 mm