- Brand : Daikin
- Product name : MC70L
- Product code : MC70L
- GTIN (EAN/UPC) : 4906938947546
- Category : Air Purifiers
- Data-sheet quality : created/standardized by Icecat
- Product views : 65675
- Info modified on : 21 Oct 2022 10:24:54
- Daikin MC70L user manual (5.6 MB) Product catalogue (0.8 MB)
-
Short summary description Daikin MC70L air purifier 16 dB White
:
Daikin MC70L, 16 dB, 420 m³/h
-
Long summary description Daikin MC70L air purifier 16 dB White
:
Daikin MC70L. Noise level: 16 dB, Air purify rate: 420 m³/h