- Brand : Douwe Egberts
- Product name : Latte Macchiato 260ml
- Product code : 1902440
- Category : Coffee Glasses
- Data-sheet quality : created/standardized by Icecat
- Product views : 7649
- Info modified on : 18 May 2018 04:05:47
-
Short summary description Douwe Egberts Latte Macchiato 260ml Transparent 1 pc(s)
:
Douwe Egberts Latte Macchiato 260ml, Transparent, Glass, 1 pc(s), Clear, 260 ml
-
Long summary description Douwe Egberts Latte Macchiato 260ml Transparent 1 pc(s)
:
Douwe Egberts Latte Macchiato 260ml. Product colour: Transparent, Material: Glass, Quantity per pack: 1 pc(s). Volume: 260 ml