- Brand : International Cash Drawer
- Product name : 3S-423
- Product code : 3S-423WHITE-RNDL
- Category : Cash Drawers
- Data-sheet quality : created/standardized by Icecat
- Product views : 4599
- Info modified on : 14 Mar 2024 18:48:56
-
Long product name International Cash Drawer 3S-423
:
Small Standard Cash Drawer, Star w/ Random Lock, White
-
Short summary description International Cash Drawer 3S-423
:
International Cash Drawer 3S-423, Stainless steel, White, 405 mm, 423 mm, 98 mm
-
Long summary description International Cash Drawer 3S-423
:
International Cash Drawer 3S-423. Housing material: Stainless steel, Product colour: White. Width: 405 mm, Depth: 423 mm, Height: 98 mm