- Brand : International Cash Drawer
- Product name : 3S-460
- Product code : 3S-460
- Category : Cash Drawers
- Data-sheet quality : created/standardized by Icecat
- Product views : 4271
- Info modified on : 20 Mar 2019 14:08:48
-
Long product name International Cash Drawer 3S-460 cash drawer
:
Larger Standard Cash Drawer, White
-
Short summary description International Cash Drawer 3S-460 cash drawer
:
International Cash Drawer 3S-460, White, 440 mm, 460 mm, 103 mm
-
Long summary description International Cash Drawer 3S-460 cash drawer
:
International Cash Drawer 3S-460. Product colour: White. Width: 440 mm, Depth: 460 mm, Height: 103 mm