- Brand : International Cash Drawer
- Product name : 3S-460
- Product code : 3S-460E (8/4)
- Category : Cash Drawers
- Data-sheet quality : created/standardized by Icecat
- Product views : 5038
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name International Cash Drawer 3S-460
:
Larger Standard Cash Drawer, Epson, White
-
Short summary description International Cash Drawer 3S-460
:
International Cash Drawer 3S-460, White, 440 mm, 460 mm, 103 mm
-
Long summary description International Cash Drawer 3S-460
:
International Cash Drawer 3S-460. Product colour: White. Width: 440 mm, Depth: 460 mm, Height: 103 mm