Kingpin Screens Crown Electric Screen projection screen 2.97 m (117") 16:9

  • Brand : Kingpin Screens
  • Product name : Crown Electric Screen
  • Product code : KIN-CES270-16:9
  • GTIN (EAN/UPC) : 7350020020186
  • Category : Projection Screens
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 17720
  • Info modified on : 07 Mar 2024 15:34:52
  • Warranty: : 2 years.
  • Long product name Kingpin Screens Crown Electric Screen projection screen 2.97 m (117") 16:9 :

    Crown Electric Screen\270cm\16:9

  • Short summary description Kingpin Screens Crown Electric Screen projection screen 2.97 m (117") 16:9 :

    Kingpin Screens Crown Electric Screen, 2.97 m (117"), 2.6 m, 146.3 cm, 16:9

  • Long summary description Kingpin Screens Crown Electric Screen projection screen 2.97 m (117") 16:9 :

    Kingpin Screens Crown Electric Screen. Diagonal: 2.97 m (117"), Viewable screen width (W): 2.6 m, Viewable screen height (H): 146.3 cm, Native aspect ratio: 16:9

Reviews
Updated:
2011-09-27 17:18:01
Average rating:0
Uk has collected 1 expert review for Kingpin Screens Crown Electric Screen projection screen 2.97 m (117") 16:9 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.