- Brand : International Cash Drawer
- Product name : EP-184
- Product code : EP-184
- Category : Cash Drawers
- Data-sheet quality : created/standardized by Icecat
- Product views : 5888
- Info modified on : 20 Mar 2019 14:25:23
-
Long product name International Cash Drawer EP-184 cash drawer
:
EP-184 Epson - Large Capacity Cash Drawer, White
-
Short summary description International Cash Drawer EP-184 cash drawer
:
International Cash Drawer EP-184, Steel, White, 460 mm, 480 mm, 100 mm
-
Long summary description International Cash Drawer EP-184 cash drawer
:
International Cash Drawer EP-184. Housing material: Steel, Product colour: White. Width: 460 mm, Depth: 480 mm, Height: 100 mm