- Brand : International Cash Drawer
- Product name : EP-280
- Product code : EP-280-B
- Category : Cash Drawers
- Data-sheet quality : created/standardized by Icecat
- Product views : 8092
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name International Cash Drawer EP-280
:
EP-280 - Wide Drawer with Small Depth and Drawer Opening, Black
-
Short summary description International Cash Drawer EP-280
:
International Cash Drawer EP-280, Black, 500 mm, 280 mm, 120 mm
-
Long summary description International Cash Drawer EP-280
:
International Cash Drawer EP-280. Product colour: Black. Width: 500 mm, Depth: 280 mm, Height: 120 mm