- Brand : Tragant
- Product name : "Navilock" USB NL-209PU+ Marco Polo 07/08 DVD
- Product code : 60212
- Category : GPS Receiver Modules
- Data-sheet quality : created/standardized by Icecat
- Product views : 5973
- Info modified on : 04 Apr 2019 08:17:50
-
Short summary description Tragant "Navilock" USB NL-209PU+ Marco Polo 07/08 DVD GPS receiver module 12 channels Black
:
Tragant "Navilock" USB NL-209PU+ Marco Polo 07/08 DVD, 12 channels, 50 s, 35 s, 41 mm, 41 mm, 18 mm
-
Long summary description Tragant "Navilock" USB NL-209PU+ Marco Polo 07/08 DVD GPS receiver module 12 channels Black
:
Tragant "Navilock" USB NL-209PU+ Marco Polo 07/08 DVD. Channels quantity: 12 channels, Acquisition times - cold: 50 s, Acquisition times - warm: 35 s. Width: 41 mm, Depth: 41 mm, Height: 18 mm. Minimum system requirements: - Pentium 2 PCs from 550 Mhz - Minimum 256 MB RAM, recommended 512 MB - 7.8 GB of free HDD - DVD...