- Brand : Gigaset
- Product name : AS290
- Product code : S30852-H2018-D201
- GTIN (EAN/UPC) : 4250366818658
- Category : Telephones
- Data-sheet quality : created/standardized by Icecat
- Product views : 9702
- Info modified on : 07 Mar 2024 15:34:52
- Warranty: : 2 Years
-
Long product name Gigaset AS290 DECT telephone Caller ID Black, Silver
:
AS290, HSP, 1.42'', 80 Ph, DECT/GAP, CLIP, 2 x AAA, Black/Silver
-
Short summary description Gigaset AS290 DECT telephone Caller ID Black, Silver
:
Gigaset AS290, DECT telephone, Speakerphone, 80 entries, Caller ID, Black, Silver
-
Long summary description Gigaset AS290 DECT telephone Caller ID Black, Silver
:
Gigaset AS290. Type: DECT telephone. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 80 entries. Caller ID. Display diagonal: 3.61 cm (1.42"). Product colour: Black, Silver. Number of handsets included: 1