Intel Core i5-3570K processor 3.4 GHz 6 MB Smart Cache Box

  • Brand : Intel
  • Product family : Core
  • Product series : i5
  • Product name : i5-3570K
  • Product code : BX80637I53570K
  • GTIN (EAN/UPC) : 5032037036399
  • Category : Processors
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 272322
  • Info modified on : 17 Apr 2024 11:37:30
  • Long product name Intel Core i5-3570K processor 3.4 GHz 6 MB Smart Cache Box :

    Intel® Core™ i5-3570K Processor
    (6M Cache, up to 3.80 GHz)

  • Short summary description Intel Core i5-3570K processor 3.4 GHz 6 MB Smart Cache Box :

    Intel Core i5-3570K, Intel® Core™ i5, LGA 1155 (Socket H2), 22 nm, Intel, i5-3570K, 3.4 GHz

  • Long summary description Intel Core i5-3570K processor 3.4 GHz 6 MB Smart Cache Box :

    Intel Core i5-3570K. Processor family: Intel® Core™ i5, Processor socket: LGA 1155 (Socket H2), Processor lithography: 22 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics 4000, On-board graphics card base frequency: 650 MHz, On-board graphics card dynamic frequency (max): 1150 MHz. Market segment: Desktop, PCI Express configurations: 1x16, 2x8, 1x8, 2x4, Supported instruction sets: SSE4.1, SSE4.2, AVX. Intel® Turbo Boost Technology 2.0 frequency: 3.8 GHz

Distributors
Country Distributor
1 distributor(s)
1 distributor(s)
1 distributor(s)
Reviews
Updated:
2014-01-03 14:35:16
Average rating:86
Uk has collected 163 expert reviews for Intel Core i5-3570K processor 3.4 GHz 6 MB Smart Cache Box and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
digitalversus.com
Updated:
2014-01-03 14:35:16
Average rating:100
The Core i5 3570K is a scaled-down version of Intel's Core i7 3770K, using the same Ivy Bridge architecture, 22 nm design, new Tri-Gate transistors and Intel HD Graphics 4000 onboard graphics processing.The Core i5 3570K is cheaper than the Core i7 377...
  • Performances in applications and games, Turbo mode, Low power use, Much faster onboard graphics...
  • Graphics processing is faster but still isn't good enough to replace a standalone graphics card—even an entrylevel card!...
  • Intel has confirmed its status as leader in the market for desktop computer CPUs with a new generation of processors that are faster and less power-hungry than their predecessors. Although the gain in performance isn't enormous, it's certainly still be...
techradar.com
Updated:
2014-01-03 14:35:16
Average rating:80
This is it. The biggie. The replacement for our favourite CPU of the past year or so. The new quad-core Intel Core i5 3570K, one of two new processors from Intel's new 22nm Ivy Bridge family of CPUs, has plenty to prove. Our old favourite that sets the st...
  • Reasonably affordable, Every bit as good as the 2550K...
  • Not really any better than the 2550K, Graphics improved but still not great...
  • A great chip, but Core i5 2550K and i5 2500K owners have nothing to worry about...
vortez.net
Updated:
2014-01-03 14:35:16
Average rating:0
Intel unveiled a new socket, platform and chipset that had its roots spanning back an entire decade and in just over a year the CPUs for this socket – codenamed Sandy Bridge are set to be superseded by what Int...
  • Jump onto any community hardware forum and you will undoubtedly see many topics surrounding Intel’s infamous Ivy Bridge. Enthusiasts have been waiting for Intel’s 3rd generation of CPUs for a long time and now that it’s finally here, what do we think...
uk.hardware.info
Updated:
2014-01-22 01:04:06
Average rating:0
On June 4 Intel is launching its next generation Core processors, also called Haswell. That means it's the perfect opportunity for us to retest all current processors and a number of older ones with a completely new test configuration. It will not only...
micromart.co.uk
Updated:
2014-03-20 01:36:55
Average rating:80
Intended to be the top-end Core i5 in the Ivy Bridge generation of chips, the i5 3750K is the official replacement for the 'gamer's choice' CPU, the i5 2500K, so immediately it has a lot to live up to. The clock speed, cache amount and number of cores are...
techradar.com/au/
Updated:
2014-04-13 02:15:22
Average rating:80
This is it. The biggie. The replacement for our favourite CPU of the past year or so. The new quad-core Intel Core i5 3570K, one of two new processors from Intel's new 22nm Ivy Bridge family of CPUs, has plenty to prove.Our old favourite that sets the sta...
  • Reasonably affordable, Every bit as good as the 2550K...
  • Not really any better than the 2550K, Graphics improved but still not great...
tomshardware.co.uk
Updated:
2014-05-09 01:26:13
Average rating:0
After recommending Sandy Bridge last year, we weren't particularly impressed by the new Ivy Bridge-based Core i7-3770K as an upgrade. But are Intel's more mainstream third-gen Core i5 processors any more attractive? We grab four models to find out. Int...
tomshardware.co.uk
Updated:
2014-05-16 01:22:34
Average rating:0
A few new processors appear this month: two from Intel and one from AMD. We also see moderate price drops from both companies, along with a particularly monumental price reduction on AMD's flagship FX-9590, which still doesn't make our recommended list...
ocaholic.ch.english
Updated:
2014-08-12 01:06:20
Average rating:0
Maybe some of you are curious to see how close a Core i5-2500K can come to a Core i5-3570K. Obviously this article should not be seen as some kind of buying advice it's more about illustrating that the CPU isn't the most important piece of hardware when i...
More