- Brand : Crumpler
- Product name : Royale Farmer XL
- Product code : ROYF-XL-004
- Category : Laptop Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 7082
- Info modified on : 19 Nov 2020 13:37:18
- Warranty: : 30 years
-
Long product name Crumpler Royale Farmer XL 43.2 cm (17") Briefcase Black
:
Royale Farmer XL - 17", Leather, Black
-
Short summary description Crumpler Royale Farmer XL 43.2 cm (17") Briefcase Black
:
Crumpler Royale Farmer XL, Briefcase, 43.2 cm (17")
-
Long summary description Crumpler Royale Farmer XL 43.2 cm (17") Briefcase Black
:
Crumpler Royale Farmer XL. Case type: Briefcase, Maximum screen size: 43.2 cm (17")