- Brand : Da-Lite
- Product name : Large Cosmopolitan Electrol
- Product code : 70279
- Category : Projection Screens
- Data-sheet quality : created/standardized by Icecat
- Product views : 6892
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Da-Lite Large Cosmopolitan Electrol projection screen 4.8 m (189") 16:10
:
Motorized, 189", 16:10, Matte White
-
Da-Lite Large Cosmopolitan Electrol projection screen 4.8 m (189") 16:10
:
The larger Cosmopolitan Electrol features a two piece aluminum extruded case with dimensions measuring 7-7/8" high by 6-3/4" deep and maximum seamless screen dimensions of 16' x 16'.
Two piece case design allows access to the motor and roller. Ceiling and wall mounting brackets are included for installation ease.
An optional choice of seven veneer finishes are also available for the front cover of the screen case for a warm, elegant look.
Veneers from left to right (top row) Honey Maple, Medium Oak, Heritage Walnut, Mahogany, (bottom row) Light Oak, Natural Walnut, Cherry. Cases covers with Honey Maple, Light Oak and Medium Oak finishes come standard with white base and end caps. Cherry, Mahogany, Natural Walnut and Heritage Walnut cases covers come with black base and end caps. -
Short summary description Da-Lite Large Cosmopolitan Electrol projection screen 4.8 m (189") 16:10
:
Da-Lite Large Cosmopolitan Electrol, Motorized, 4.8 m (189"), 4.06 m, 2.54 m, 16:10, White
-
Long summary description Da-Lite Large Cosmopolitan Electrol projection screen 4.8 m (189") 16:10
:
Da-Lite Large Cosmopolitan Electrol. Drive type: Motorized, Diagonal: 4.8 m (189"), Viewable screen width (W): 4.06 m, Viewable screen height (H): 2.54 m, Native aspect ratio: 16:10, Format: Wide. Product colour: White
Performance | |
---|---|
Drive type | Motorized |
Format | Wide |
Screen gain | 1 |
Viewing angle | 60° |
Diagonal | 4.8 m (189") |
Native aspect ratio | 16:10 |
Viewable screen height (H) | 2.54 m |
Performance | |
---|---|
Viewable screen width (W) | 4.06 m |
Design | |
---|---|
Mounting type | Ceiling/wall |
Product colour | White |
Case colour | White |
Packaging data | |
---|---|
Quantity per pack | 1 pc(s) |
Country | Distributor |
---|---|
|
1 distributor(s) |
|
1 distributor(s) |