- Brand : Boss Audio Systems
- Product name : BV9561B
- Product code : BV9561B
- Category : Car Media Receivers
- Data-sheet quality : created/standardized by Icecat
- Product views : 7207
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name Boss Audio Systems BV9561B car media receiver Black 340 W Bluetooth
:
BV9561B, Double-DIN 7", Touchscreen, TFT, AM/FM, RDS Receiver
-
Short summary description Boss Audio Systems BV9561B car media receiver Black 340 W Bluetooth
:
Boss Audio Systems BV9561B, Black, 340 W, 4.0 channels, CD, CD-R, CD-RW, DVD, NTSC, PAL, SVCD, VCD
-
Long summary description Boss Audio Systems BV9561B car media receiver Black 340 W Bluetooth
:
Boss Audio Systems BV9561B. Product colour: Black, Output power: 340 W, Audio output channels: 4.0 channels. Playback disc formats: SVCD, VCD, Audio formats supported: MP3, WMA, Video formats supported: MP4. Display diagonal: 17.8 cm (7"), Display resolution: 1440 x 234 pixels, Display brightness: 600 cd/m². Supported radio bands: AM, FM. Dimensions (WxDxH): 254 x 270 x 184.5 mm