- Brand : Security Labs
- Product name : SLC-155
- Product code : SLC-155
- Category : Security Cameras
- Data-sheet quality : created/standardized by Icecat
- Product views : 6212
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Security Labs SLC-155 security camera Bullet Indoor Ceiling/wall
:
SLC-155, IR LED, 420TVL, CCD,135mA
-
Short summary description Security Labs SLC-155 security camera Bullet Indoor Ceiling/wall
:
Security Labs SLC-155, Indoor, Wired, Ceiling/wall, Black, Bullet, 0.02 lx
-
Long summary description Security Labs SLC-155 security camera Bullet Indoor Ceiling/wall
:
Security Labs SLC-155. Placement supported: Indoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product colour: Black, Form factor: Bullet. Minimum illumination: 0.02 lx. Sensor type: CCD, Optical sensor size: 25.4 / 4 mm (1 / 4"). Lens diameter: 3.6 mm