Security Labs SLC-159 security camera Bullet Indoor Ceiling/wall

  • Brand : Security Labs
  • Product name : SLC-159
  • Product code : SLC-159
  • Category : Security Cameras
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 4746
  • Info modified on : 21 Oct 2022 10:14:32
  • Long product name Security Labs SLC-159 security camera Bullet Indoor Ceiling/wall :

    SLC-159, 700TVL, IR LED, 0.002lux

  • Short summary description Security Labs SLC-159 security camera Bullet Indoor Ceiling/wall :

    Security Labs SLC-159, Indoor, Wired, Ceiling/wall, Black, Bullet, 0.002 lx

  • Long summary description Security Labs SLC-159 security camera Bullet Indoor Ceiling/wall :

    Security Labs SLC-159. Placement supported: Indoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product colour: Black, Form factor: Bullet. Minimum illumination: 0.002 lx. Fixed focal length: 3.6 mm. LED type: IR