- Brand : MediaRange
- Product name : Spray & Clean Set
- Product code : MR723
- GTIN (EAN/UPC) : 4260057130457
- Category : Equipment Cleansing Kits
- Data-sheet quality : created/standardized by Icecat
- Product views : 22133
- Info modified on : 14 Mar 2024 19:20:45
- MediaRange MR723 user manual (1.3 MB)
-
Bullet Points MediaRange Spray & Clean Set Screens/Plastics Equipment cleansing liquid 30 ml
:
- - Content: 30ml spray and microfibre cloth (approx. 20x20cm)
- - Packaging: cleaning spray and cleaning cloth
- - Provides streak free cleaning
- - Rapid self-drying
- - Contains anti-static materials
- - Removes dust, dirt and fingerprints
- - Also suitable for cleaning glass, metal and sensitive surfaces
- - Free of substances such as alcohol, butylglycol and methanol
- - Non-flammable
- - Compact size
- - Made in Germany
- Warranty: :
-
Long product name MediaRange Spray & Clean Set Screens/Plastics Equipment cleansing liquid 30 ml
:
MediaRange Touchscreen Cleaning Spray with microfibre cloth, 30ml
-
Short summary description MediaRange Spray & Clean Set Screens/Plastics Equipment cleansing liquid 30 ml
:
MediaRange Spray & Clean Set, Equipment cleansing liquid, Screens/Plastics, 30 ml, Microfibre, White, Universal
-
Long summary description MediaRange Spray & Clean Set Screens/Plastics Equipment cleansing liquid 30 ml
:
MediaRange Spray & Clean Set. Product type: Equipment cleansing liquid, Proper use: Screens/Plastics, Volume: 30 ml. Width: 200 mm, Depth: 200 mm, Weight: 63.5 g. Package depth: 165 mm, Package height: 120 mm, Package weight: 110 g. Pallet gross weight: 814 g
Country | Distributor |
---|---|
|
1 distributor(s) |