- Brand : Estap
- Product name : CKR36U88
- Product code : CKR36U88_01M1T_TR
- Category : Rack Cabinets
- Data-sheet quality : created/standardized by Icecat
- Product views : 14129
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Estap CKR36U88 36U Freestanding rack Black
:
Universal Line JUMBO cabinets 19" 800 x 800 mm
-
Short summary description Estap CKR36U88 36U Freestanding rack Black
:
Estap CKR36U88, Freestanding rack, 36U, 600 kg, Black
-
Long summary description Estap CKR36U88 36U Freestanding rack Black
:
Estap CKR36U88. Type: Freestanding rack, Rack capacity: 36U, Maximum weight capacity: 600 kg, Product colour: Black