- Brand : Estap
- Product name : CKR42U8100
- Product code : CKR42U8100_01M1T_T
- Category : Rack Cabinets
- Data-sheet quality : created/standardized by Icecat
- Product views : 29808
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Estap CKR42U8100 42U Freestanding rack Black
:
Universal Line JUMBO cabinets 19" 800 x 1000 mm
-
Short summary description Estap CKR42U8100 42U Freestanding rack Black
:
Estap CKR42U8100, Freestanding rack, 42U, 600 kg, Black
-
Long summary description Estap CKR42U8100 42U Freestanding rack Black
:
Estap CKR42U8100. Type: Freestanding rack, Rack capacity: 42U, Maximum weight capacity: 600 kg, Product colour: Black