- Brand : Estap
- Product name : CKR44U68
- Product code : CKR44U68_01M1T_TR
- Category : Rack Cabinets
- Data-sheet quality : created/standardized by Icecat
- Product views : 5342
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Estap CKR44U68 44U Freestanding rack Black
:
Universal Line free standing cabinets 19" 600 x 800 mm
-
Short summary description Estap CKR44U68 44U Freestanding rack Black
:
Estap CKR44U68, Freestanding rack, 44U, 600 kg, Black
-
Long summary description Estap CKR44U68 44U Freestanding rack Black
:
Estap CKR44U68. Type: Freestanding rack, Rack capacity: 44U, Maximum weight capacity: 600 kg, Product colour: Black