- Brand : Estap
- Product name : CKR47U6100
- Product code : CKR47U6100_01M1T_T
- Category : Rack Cabinets
- Data-sheet quality : created/standardized by Icecat
- Product views : 4759
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Estap CKR47U6100 47U Freestanding rack Black
:
Universal Line free standing cabinets 19" 600 x 1000 mm
-
Short summary description Estap CKR47U6100 47U Freestanding rack Black
:
Estap CKR47U6100, Freestanding rack, 47U, 600 kg, Black
-
Long summary description Estap CKR47U6100 47U Freestanding rack Black
:
Estap CKR47U6100. Type: Freestanding rack, Rack capacity: 47U, Maximum weight capacity: 600 kg, Product colour: Black