- Brand : Estap
- Product name : CKR42U6100
- Product code : CKR42U6100
- Category : Rack Cabinets
- Data-sheet quality : created/standardized by Icecat
- Product views : 23637
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Estap CKR42U6100 rack cabinet 42U Freestanding rack Black, Grey
:
Free standing cabinets
-
Short summary description Estap CKR42U6100 rack cabinet 42U Freestanding rack Black, Grey
:
Estap CKR42U6100, Freestanding rack, 42U, 600 kg, 113.8 kg, Black, Grey
-
Long summary description Estap CKR42U6100 rack cabinet 42U Freestanding rack Black, Grey
:
Estap CKR42U6100. Type: Freestanding rack, Rack capacity: 42U, Maximum weight capacity: 600 kg. Weight: 113.8 kg. Product colour: Black, Grey