- Brand : Estap
- Product name : ServerMAX
- Product code : SRV47U80_03M1P_TR
- Category : Rack Cabinets
- Data-sheet quality : created/standardized by Icecat
- Product views : 6899
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Estap ServerMAX 47U Freestanding rack Black
:
ServerMAX 47U, 780 x 1000mm
-
Short summary description Estap ServerMAX 47U Freestanding rack Black
:
Estap ServerMAX, Freestanding rack, 47U, Black
-
Long summary description Estap ServerMAX 47U Freestanding rack Black
:
Estap ServerMAX. Type: Freestanding rack, Rack capacity: 47U, Product colour: Black