- Brand : B-Move
- Product name : BM-AD05
- Product code : BM-AD05
- GTIN (EAN/UPC) : 8436532161292
- Category : Power Adapters & Inverters
- Data-sheet quality : created/standardized by Icecat
- Product views : 10856
- Info modified on : 07 Mar 2019 11:29:40
-
Short summary description B-Move BM-AD05 power adapter/inverter Indoor 100 W Black
:
B-Move BM-AD05, Laptop, Indoor, 100 W, Black, 150 mm, 65 mm
-
Long summary description B-Move BM-AD05 power adapter/inverter Indoor 100 W Black
:
B-Move BM-AD05. Purpose: Laptop, Power supply type: Indoor, Output power: 100 W. Product colour: Black. Width: 150 mm, Depth: 65 mm, Height: 20 mm