- Brand : Oster
- Product name : BPST02-B00
- Product code : BPST02-B00-013
- Category : Blenders
- Data-sheet quality : created/standardized by Icecat
- Product views : 9731
- Info modified on : 29 Aug 2018 16:56:10
-
Short summary description Oster BPST02-B00 1.25 L Tabletop blender 600 W Black
:
Oster BPST02-B00, Tabletop blender, 1.25 L, Ice crushing, 600 W, Black
-
Long summary description Oster BPST02-B00 1.25 L Tabletop blender 600 W Black
:
Oster BPST02-B00. Bowl capacity: 1.25 L. Type: Tabletop blender, Product colour: Black. Blending bowl material: Glass, Blade material: Stainless steel. Power: 600 W