Labtec media wireless desktop 800 keyboard Mouse included RF Wireless QWERTY Black

  • Brand : Labtec
  • Product name : media wireless desktop 800
  • Product code : 920-000301
  • Category : Keyboards
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 16360
  • Info modified on : 04 Apr 2019 08:19:27
  • Long product name Labtec media wireless desktop 800 keyboard Mouse included RF Wireless QWERTY Black :

    media wireless desktop 800, USB

  • Short summary description Labtec media wireless desktop 800 keyboard Mouse included RF Wireless QWERTY Black :

    Labtec media wireless desktop 800, Wireless, RF Wireless, QWERTY, Black, Mouse included

  • Long summary description Labtec media wireless desktop 800 keyboard Mouse included RF Wireless QWERTY Black :

    Labtec media wireless desktop 800. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY. Product colour: Black. Mouse included

Reviews
Updated:
2011-08-01 21:41:00
Average rating:74
Uk has collected 3 expert reviews for Labtec media wireless desktop 800 keyboard Mouse included RF Wireless QWERTY Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
expertreviews.co.uk
Updated:
2011-08-01 21:41:00
Average rating:80
Labtec’s wireless keyboard is one of the more compact models we've seen, designed to fit on to a cramped desk. While you save a bit of horizontal space, this is at the detriment of usability with the arrow keys reduced in size, making them a little awk...
  • The keyboard’s compact nature causes some unnecessary problems, as does the bulky wireless receiver, but this is otherwise a good value desktop set...