VDO Dayton PN 2050 Europa navigator Handheld LCD Touchscreen 180 g

  • Brand : VDO Dayton
  • Product name : PN 2050 Europa
  • Product code : PN2050NTFESD
  • Category : Navigators
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 20764
  • Info modified on : 21 Oct 2022 10:14:32
  • Long product name VDO Dayton PN 2050 Europa navigator Handheld LCD Touchscreen 180 g :

    PN 2050 Portable Navigation Device - Europe

  • Short summary description VDO Dayton PN 2050 Europa navigator Handheld LCD Touchscreen 180 g :

    VDO Dayton PN 2050 Europa, 20 channels, 2D, 320 x 240 pixels, LCD, Handheld, Lithium-Ion (Li-Ion)

  • Long summary description VDO Dayton PN 2050 Europa navigator Handheld LCD Touchscreen 180 g :

    VDO Dayton PN 2050 Europa. Channels quantity: 20 channels. Map view options: 2D. Display resolution: 320 x 240 pixels, Display: LCD. Form factor: Handheld. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1400 mAh, Battery life (max): 4 h