- Brand : ETNA
- Product name : AFI8529ZT
- Product code : AFI8529ZT
- GTIN (EAN/UPC) : 8715393111647
- Category : Dishwashers
- Data-sheet quality : created/standardized by Icecat
- Product views : 9682
- Info modified on : 31 Dec 2021 12:45:30
-
Short summary description ETNA AFI8529ZT dishwasher Fully built-in 12 place settings
:
ETNA AFI8529ZT, Fully built-in, Stainless steel, 12 place settings, 47 dB, Glass/Delicate, Intensive, Normal, Quick, 70 °C
-
Long summary description ETNA AFI8529ZT dishwasher Fully built-in 12 place settings
:
ETNA AFI8529ZT. Appliance placement: Fully built-in, Control panel colour: Stainless steel. Number of place settings: 12 place settings, Noise level: 47 dB, Dishwashing programs: Glass/Delicate, Intensive, Normal, Quick. Water consumption per cycle: 12 L, Energy consumption per cycle: 1.08 kWh, Connected load: 2200 W. Width: 600 mm, Depth: 560 mm, Height: 858 mm. Energy efficiency class (old): A